Microchip Technology, Inc. 1Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection 24AA014H

Description
The Microchip Technology Inc. 24AA014H is a 1Kb Serial EEPROM with operation down to 1.7V and half array write protection. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24AA014H/24LC014H devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features 1.7-5.5V Vcc operating range Half-array Hardware write protection 100 kHz and 400 kHz clock compatibility Page write buffer for up to 16 bytes 5 ms max. write cycle time 1,000,000 erase/write cycles ESD protection > 4,000V Data retention >200 years Factory programming available
Datasheet
Description
The Microchip Technology Inc. 24AA014H is a 1Kb Serial EEPROM with operation down to 1.7V and half array write protection. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24AA014H/24LC014H devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features 1.7-5.5V Vcc operating range Half-array Hardware write protection 100 kHz and 400 kHz clock compatibility Page write buffer for up to 16 bytes 5 ms max. write cycle time 1,000,000 erase/write cycles ESD protection > 4,000V Data retention >200 years Factory programming available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection - 24AA014H - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection
24AA014H
1Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection 24AA014H
The Microchip Technology Inc. 24AA014H is a 1Kb Serial EEPROM with operation down to 1.7V and half array write protection. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24AA014H/24LC014H devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features 1.7-5.5V Vcc operating range Half-array Hardware write protection 100 kHz and 400 kHz clock compatibility Page write buffer for up to 16 bytes 5 ms max. write cycle time 1,000,000 erase/write cycles ESD protection > 4,000V Data retention >200 years Factory programming available

The Microchip Technology Inc. 24AA014H is a 1Kb Serial EEPROM with operation down to 1.7V and half array write protection. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24AA014H/24LC014H devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages.

Additional Features

  • 1.7-5.5V Vcc operating range
  • Half-array Hardware write protection
  • 100 kHz and 400 kHz clock compatibility
  • Page write buffer for up to 16 bytes
  • 5 ms max. write cycle time
  • 1,000,000 erase/write cycles
  • ESD protection > 4,000V
  • Data retention >200 years
  • Factory programming available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA014H
Product Name 1Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - 3354733 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details