Microchip Technology, Inc. Datasheets for RF Transmitters
RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal.
RF Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Monolithic RF Transmitter IC for the Sub-GHz smart RF markets, providing lowest power consumption, high sensitivity and high output power. Industrial and consumer applications include RF remote control such as... | |
| The EQCO125T40 is a CoaXPress 2.0 Cable Driver and reclocker (integrated CDR) designed to simultaneously transmit signals on a single cable or PCB trace pair. In one direction an 8b/10b... | |
| The MCP2544WFD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the... | |
| The MD1730 is an 8-channel ultra-low phase noise CW transmitter with integrated beamformer. It is designed for medical ultrasound imaging systems requiring high-performance CW Doppler mode. The MD1730 has a... | |
| The WP300RX01 is a Fixed Function Device (FFD) designed to perform the Wireless Power Transfer Receive function. This chip is paired with the WP300TX01 as a Wireless Power Transmitter function. | |
| The WP300TX01 is a Fixed Function Device (FFD) designed to perform the Wireless Power Transfer Transmit function. This chip is paired with the WP300RX01 as a Wireless Power Receiver function. |