EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-MSOP
IC EEPROM 2KBIT SGL WIRE 8MSOP
IC EEPROM 2KBIT SGL WIRE 8MSOP
EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-MSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 11LC020T-E/MS-ND | 11LC020T-E/MS | 11LC020T-E/MS | 11LC020T-E/MS |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | 2.5V ~ 5.5V |