EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3
EEPROM Memory IC 2Kbit Single Wire 100 kHz SOT-23-3
IC EEPROM 2KBIT SGL WIRE SOT23-3
IC EEPROM 2KBIT SGL WIRE SOT23-3
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 11LC020T-E/TT-ND | 11LC020T-E/TT | 11LC020T-E/TT | 11LC020T-E/TT |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |