Microchip Technology, Inc. Memory 24AA08T-I/SN

Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA08T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24AA08T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24AA08T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
EEPROM - 1809710P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1809710P
EEPROM 1809710P
EEPROM 8K, 1K X 8 1.8V SERIAL EE, IND

EEPROM 8K, 1K X 8 1.8V SERIAL EE, IND

Supplier's Site
EEPROM - 1809709 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1809709
EEPROM 1809709
EEPROM 8K, 1K X 8 1.8V SERIAL EE, IND

EEPROM 8K, 1K X 8 1.8V SERIAL EE, IND

Supplier's Site
EEPROM - 1809710 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1809710
EEPROM 1809710
EEPROM 8K, 1K X 8 1.8V SERIAL EE, IND

EEPROM 8K, 1K X 8 1.8V SERIAL EE, IND

Supplier's Site
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA08T-I/SN
400KHZ Memory IC and Storage Component 774-24AA08T-I/SN
IC EEPROM 8KBIT I2C 400KHZ 8SOIC Product overview: 24AA08T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA08T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 400KHZ 8SOIC Product overview: 24AA08T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA08T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24AA08T-I/SN - 075134-24AA08T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA08T-I/SN
075134-24AA08T-I/SN
Memory - EEPROM - 24AA08T-I/SN 075134-24AA08T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 075134-24AA08T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (256 x 8 x 4) Access Time: 900ns Family Name: 24AA08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): BR24G08F-3AGTE2; CAT24AA08WI-T3; CAT24AA08WI-GT3; BR24L08FJ-W; Introduction Date: September 17, 1996 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 075134-24AA08T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (256 x 8 x 4)
Access Time: 900ns
Family Name: 24AA08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): BR24G08F-3AGTE2; CAT24AA08WI-T3; CAT24AA08WI-GT3; BR24L08FJ-W;
Introduction Date: September 17, 1996
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA08T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA08T-I/SN
Integrated Circuits (ICs) - Memory - Memory 24AA08T-I/SN
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Ic,serial Eeprom,1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C6834 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C6834
Ic,serial Eeprom,1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C6834
IC,SERIAL EEPROM,1KX8,CMOS,SOP ,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,1KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24AA08T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA08T-I/SNCT-ND 1809710P 1809709 774-24AA08T-I/SN 075134-24AA08T-I/SN 24AA08T-I/SN 24AA08T-I/SN 92C6834 24AA08T-I/SN 24AA08T-I/SN
Product Name Memory EEPROM EEPROM 400KHZ Memory IC and Storage Component Memory - EEPROM - 24AA08T-I/SN Integrated Circuits (ICs) - Memory - Memory Memory Ic,serial Eeprom,1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 5.5 v, 1.7 v -3.3V; 1.7 1.7 V ~ 5.5 V Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Density 64 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 949588-0020 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256S70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 256 kbits
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details