Microchip Technology, Inc. Memory - EEPROM - 24AA32AFT-I/OT 24AA32AFT-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 005509-24AA32AFT-I/O T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 005509-24AA32AFT-I/O T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24AA32AFT-I/OT - 005509-24AA32AFT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA32AFT-I/OT
005509-24AA32AFT-I/OT
Memory - EEPROM - 24AA32AFT-I/OT 005509-24AA32AFT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 005509-24AA32AFT-I/O T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005509-24AA32AFT-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA32AFT-I/OT
SOT23 Memory IC and Storage Component 774-24AA32AFT-I/OT
IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24AA32AFT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA32AFT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24AA32AFT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA32AFT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA32AFT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA32AFT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA32AFT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA32AFT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
Eeprom, 32Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip - 41AH8645 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip
41AH8645
Eeprom, 32Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip 41AH8645
EEPROM, 32KBIT, I2C, 400KHZ, SOT-23-5; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

EEPROM, 32KBIT, I2C, 400KHZ, SOT-23-5; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA32AFT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA32AFT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA32AFT-I/OT
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 005509-24AA32AFT-I/OT 774-24AA32AFT-I/OT 24AA32AFT-I/OTCT-ND 24AA32AFT-I/OT 41AH8645 24AA32AFT-I/OT 24AA32AFT-I/OT 24AA32AFT-I/OT
Product Name Memory - EEPROM - 24AA32AFT-I/OT SOT23 Memory IC and Storage Component Memory Memory Eeprom, 32Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23 SC-74A, SOT-753
Supply Voltage 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 584271-003-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT24C256C-MAHL-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 256 kbits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details