The Microchip 1Kbit EEPROM (part number 98M4921) operates within a temperature range of -40°C to +85°C and features a serial UNI/O interface. It has a memory organization of 128 x 8 bits and supports a maximum clock frequency of 100 kHz. The device is designed with low-power CMOS technology, consuming a typical active current of 1 mA and a maximum standby current of 1 µA. It includes a page-write buffer capable of handling up to 16 bytes and offers built-in write protection mechanisms, including power-on/off data protection and a write enable latch. The EEPROM boasts high reliability with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It is available in various package types, including 8-lead PDIP, SOIC, MSOP, and 3-lead SOT-23, and is compliant with RoHS standards.
IC EEPROM 1KBIT SGL WIRE 8MSOP Product overview: 11AA010-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA010-I/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1121106-11AA010-I/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Family Name: 11AA010
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 100kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Single Wire
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): M24C01-FDS5TP; M24C01-FDS5TG; M24C01-FDS5TG/S;
Introduction Date: April 24, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 1KBIT SGL WIRE 8MSOP
EEPROM Memory IC 1Kbit Single Wire 100 kHz 8-MSOP
IC EEPROM 1KBIT SGL WIRE 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-11AA010-I/MS | 11AA010-I/MS-ND | 1121106-11AA010-I/MS | 98M4921 | 11AA010-I/MS | 11AA010-I/MS | 11AA010-I/MS |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 11AA010-I/MS | Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | ||
| Bits per Word | 8 bits |