EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 3.5µs 8-TSSOP
IC EEPROM 2KBIT I2C 8TSSOP Product overview: 24C02CT/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C02CT/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 906024-24C02CT/ST
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 3.5 µs 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 24C02C
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 2KBIT I2C 8TSSOP
IC,SERIAL EEPROM,256X8,CMOS,TS
EEPROM Memory IC 2Kbit I²C 400 kHz 3.5 µs 8-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24C02CT/ST-ND | 774-24C02CT/ST | 906024-24C02CT/ST | 24C02CT/ST | 24C02CT/ST | 92C6979 | 24C02CT/ST |
| Product Name | Memory | Memory IC and Storage Component | Memory - EEPROM - 24C02CT/ST | Integrated Circuits (ICs) - Memory - Memory | Memory | Ic,serial Eeprom,256X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | Surface Mount | 4.5V ~ 5.5V | |||
| Access Time | 900 ns | 3500 ns | 3500 ns |