Microchip Technology, Inc. 1Kb I2C compatible 2-wire Serial EEPROM 24AA01

Description
The Microchip Technology Inc. 24AA01/24LC01B is a 1Kb Serial EEPROM. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX01 also has a page write capability for up to 8 bytes of data. The 24XX01 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages, and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V for 24AAXX devices, 2.5V for 24LCXX devices Low-power CMOS technology - Read current 1 mA, typical - Standby current 1 mA, typical (I-temp) 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz compatibility Page write time 3 ms, typical More than 1 million erase/write cycles Data retention >200 years Factory programmable available
Datasheet
Description
The Microchip Technology Inc. 24AA01/24LC01B is a 1Kb Serial EEPROM. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX01 also has a page write capability for up to 8 bytes of data. The 24XX01 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages, and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V for 24AAXX devices, 2.5V for 24LCXX devices Low-power CMOS technology - Read current 1 mA, typical - Standby current 1 mA, typical (I-temp) 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz compatibility Page write time 3 ms, typical More than 1 million erase/write cycles Data retention >200 years Factory programmable available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb I2C compatible 2-wire Serial EEPROM - 24AA01 - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb I2C compatible 2-wire Serial EEPROM
24AA01
1Kb I2C compatible 2-wire Serial EEPROM 24AA01
The Microchip Technology Inc. 24AA01/24LC01B is a 1Kb Serial EEPROM. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX01 also has a page write capability for up to 8 bytes of data. The 24XX01 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages, and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V for 24AAXX devices, 2.5V for 24LCXX devices Low-power CMOS technology - Read current 1 mA, typical - Standby current 1 mA, typical (I-temp) 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz compatibility Page write time 3 ms, typical More than 1 million erase/write cycles Data retention >200 years Factory programmable available

The Microchip Technology Inc. 24AA01/24LC01B is a 1Kb Serial EEPROM. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX01 also has a page write capability for up to 8 bytes of data. The 24XX01 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages, and is also available in the 5-lead SOT-23 package.

Additional Features

    • Single supply with operation down to 1.7V for 24AAXX devices, 2.5V for 24LCXX devices
    • Low-power CMOS technology - Read current 1 mA, typical - Standby current 1 mA, typical (I-temp)
    • 2-wire serial interface, I2C™ compatible
    • Schmitt Trigger inputs for noise suppression
    • Output slope control to eliminate ground bounce
    • 100 kHz and 400 kHz compatibility
    • Page write time 3 ms, typical
    • More than 1 million erase/write cycles
    • Data retention >200 years
    • Factory programmable available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA01
Product Name 1Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - A2C00061887 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers