Microchip Technology, Inc. Memory 24C02CT-I/MC

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C02CT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 72J3389 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
72J3389
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 72J3389
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C02CT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C02CT-I/MC
Integrated Circuits (ICs) - Memory - Memory 24C02CT-I/MC
IC EEPROM 2KBIT I2C 400KHZ 8DFN

IC EEPROM 2KBIT I2C 400KHZ 8DFN

Supplier's Site
Memory - 24C02CT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

Buy Now
IC EEPROM 2KBIT I2C 400KHZ 8DFN

IC EEPROM 2KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C02CT-I/MCTR-ND 72J3389 24C02CT-I/MC 24C02CT-I/MC 24C02CT-I/MC
Product Name Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad DFN-EP 8-VFDFN Exposed Pad
Supply Voltage 4.5V ~ 5.5V 8-DFN (2x3) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C02BN-SP25Y6-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Memory - 0791078169RQA00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details