Microchip Technology, Inc. 1Kb I2C Serial EEPROM with Half-Array Write Protection 24AA01H

Description
The Microchip Technology Inc. 24AA01H/24LC01BH is a 1Kb Serial EEPROM with half array write protection. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX01H also has a page write capability for up to 8 bytes of data. The 24XX01H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 and SC-70 packages. Additional Features Single Supply with Operation down to 1.7V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Time 3 ms, typical Hardware Write-Protect for Half-Array (40h-7Fh) ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years
Datasheet
Description
The Microchip Technology Inc. 24AA01H/24LC01BH is a 1Kb Serial EEPROM with half array write protection. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX01H also has a page write capability for up to 8 bytes of data. The 24XX01H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 and SC-70 packages. Additional Features Single Supply with Operation down to 1.7V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Time 3 ms, typical Hardware Write-Protect for Half-Array (40h-7Fh) ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb I2C Serial EEPROM with Half-Array Write Protection - 24AA01H - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb I2C Serial EEPROM with Half-Array Write Protection
24AA01H
1Kb I2C Serial EEPROM with Half-Array Write Protection 24AA01H
The Microchip Technology Inc. 24AA01H/24LC01BH is a 1Kb Serial EEPROM with half array write protection. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX01H also has a page write capability for up to 8 bytes of data. The 24XX01H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 and SC-70 packages. Additional Features Single Supply with Operation down to 1.7V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Time 3 ms, typical Hardware Write-Protect for Half-Array (40h-7Fh) ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years

The Microchip Technology Inc. 24AA01H/24LC01BH is a 1Kb Serial EEPROM with half array write protection. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX01H also has a page write capability for up to 8 bytes of data. The 24XX01H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 and SC-70 packages.

Additional Features

    • Single Supply with Operation down to 1.7V
    • Low-Power CMOS Technology:
    • 2-Wire Serial Interface, I2C™ Compatible
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to Eliminate Ground Bounce
    • 100 kHz and 400 kHz Compatibility
    • Page Write Time 3 ms, typical
    • Hardware Write-Protect for Half-Array (40h-7Fh)
    • ESD Protection >4,000V
    • More than 1 Million Erase/Write Cycles
    • Data Retention >200 Years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA01H
Product Name 1Kb I2C Serial EEPROM with Half-Array Write Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - 2035-200 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers