Manufacturer: Microchip Technology
Win Source Part Number: 1323301-11AA160-I/TO
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Bag
Standard Package: 1,000
Mounting: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Single Wire
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 11AA160ITO
Base Product Number: 11AA160
RoHS Status: ROHS3 Compliant
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz TO-92-3
IC EEPROM 16KBIT SGL WIRE TO92-3 Product overview: 11AA160-I/TO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA160-I/TO can be used for catalog matching and distributor lookup.
SERIAL EEPROM, 16KBIT, 100KHZ, TO-92-3; Memory Interface Type:Serial UNI/O; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:100kHz; Memory Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:1.8V; MSL:-RoHS Compliant: Yes
EEPROM Memory IC 16Kbit Single Wire 100 kHz TO-92-3
IC EEPROM 16KBIT SGL WIRE TO92-3
IC EEPROM 16KBIT SGL WIRE TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1323301-11AA160-I/TO | 11AA160-I/TO-ND | 774-11AA160-I/TO | 73R8706 | 11AA160-I/TO | 11AA160-I/TO | 11AA160-I/TO |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC and Storage Component | Serial Eeprom, 16Kbit, 100Khz, To-92-3; Memory Interface Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-226-3, TO-92-3 (TO-226AA) | |||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | -3.3V; 1.8 | 1.8V ~ 5.5V | Through Hole |