Microchip Technology, Inc. Memory 24AA64F-I/MS

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA64F-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA64F-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA64F-I/MS
Integrated Circuits (ICs) - Memory - Memory 24AA64F-I/MS
IC EEPROM 64KBIT I2C 8MSOP

IC EEPROM 64KBIT I2C 8MSOP

Supplier's Site
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip - 08P0050 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip
08P0050
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip 08P0050
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24AA64F-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
IC EEPROM 64KBIT I2C 8MSOP

IC EEPROM 64KBIT I2C 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA64F-I/MS-ND 24AA64F-I/MS 08P0050 24AA64F-I/MS 24AA64F-I/MS
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C16BWI-GT3JN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details