IC EEPROM 8KBIT I2C 400KHZ 8TDFN Product overview: 24AA08HT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA08HT-I/MNY can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-TDFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 906011-24AA08HT-I/MN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400 kHz 900 ns 8-TDFN (2x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 24AA08
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA08HTIMNY, 24AA08HT-I/MNYDKR, 24AA08HT-I/MNYCT, 24AA08HT-I/MNYTR
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 8KBIT I2C 400KHZ 8TDFN
IC EEPROM 8KBIT I2C 400KHZ 8TDFN
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA08HT-I/MNY | 24AA08HT-I/MNYTR-ND | 906011-24AA08HT-I/MNY | 98M5185 | 24AA08HT-I/MNY | 24AA08HT-I/MNY | 24AA08HT-I/MNY |
| Product Name | 400KHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 24AA08HT-I/MNY | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 3500 ns | 900 ns | 900 ns | ||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits |