Manufacturer: Microchip Technology
Win Source Part Number: 906017-24AA512T-I/CS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) I²C 400 kHz 900 ns 8-CSP
Package: Reel - TR
Package: 8-UFBGA, CSPBGA
Mounting: Surface Mount
Family Name: 24AA512
Categories: Integrated Circuits (ICs)
Case / Package: 8-CSP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 512KBIT I2C 8CSP Product overview: 24AA512T-I/CS17K from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512T-I/CS17K
IC EEPROM 512KBIT I2C 8CSP
IC EEPROM 512KBIT I2C 8CSP
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-CSP
IC EEPROM 512KBIT I2C 8CSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 906017-24AA512T-I/CS17K | 774-24AA512T-I/CS17K | 24AA512T-I/CS17K | 24AA512T-I/CS17K | 24AA512T-I/CS17K | 24AA512T-I/CS17K |
| Product Name | Memory - EEPROM - 24AA512T-I/CS17K | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-CSP | BGA; 8-UFBGA, CSPBGA | 8-UFBGA, CSPBGA | |||
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Data Retention | 200 years |