Microchip Technology, Inc. 2Kb I2C compatible 2-wire Serial EEPROM 24AA02

Description
The Microchip Technology Inc. 24AA02 is a 2Kb I2C™ compatible Serial EEPROM. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24AA02 also has a page write capability for up to 8 bytes of data. The 24AA02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V for 24AA02 devices Low-power CMOS technology 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility Page write time 3 ms, typical More than 1 million erase/write cycles Data retention >200 years
Datasheet
Description
The Microchip Technology Inc. 24AA02 is a 2Kb I2C™ compatible Serial EEPROM. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24AA02 also has a page write capability for up to 8 bytes of data. The 24AA02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V for 24AA02 devices Low-power CMOS technology 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility Page write time 3 ms, typical More than 1 million erase/write cycles Data retention >200 years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C compatible 2-wire Serial EEPROM - 24AA02 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C compatible 2-wire Serial EEPROM
24AA02
2Kb I2C compatible 2-wire Serial EEPROM 24AA02
The Microchip Technology Inc. 24AA02 is a 2Kb I2C™ compatible Serial EEPROM. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24AA02 also has a page write capability for up to 8 bytes of data. The 24AA02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V for 24AA02 devices Low-power CMOS technology 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility Page write time 3 ms, typical More than 1 million erase/write cycles Data retention >200 years

The Microchip Technology Inc. 24AA02 is a 2Kb I2C™ compatible Serial EEPROM. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24AA02 also has a page write capability for up to 8 bytes of data. The 24AA02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages and is also available in the 5-lead SOT-23 package.

Additional Features

  • Single supply with operation down to 1.7V for 24AA02 devices
  • Low-power CMOS technology
  • 2-wire serial interface, I2C™ compatible
  • Schmitt Trigger inputs for noise suppression
  • Output slope control to eliminate ground bounce
  • 100 kHz and 400 kHz clock compatibility
  • Page write time 3 ms, typical
  • More than 1 million erase/write cycles
  • Data retention >200 years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA02
Product Name 2Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S29APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP20
View Details
4 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers