Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 24AA16T-I/CS16K

Description
Win Source Part Number: 1131400-24AA16T-I/CS 16K Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 5-UFBGA, CSPBGA Supplier Device Package: 5-CSP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24AA16T-ICS16K; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24AA16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1131400-24AA16T-I/CS 16K Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 5-UFBGA, CSPBGA Supplier Device Package: 5-CSP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24AA16T-ICS16K; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24AA16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1131400-24AA16T-I/CS16K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1131400-24AA16T-I/CS16K
Integrated Circuits (ICs) - Memory 1131400-24AA16T-I/CS16K
Win Source Part Number: 1131400-24AA16T-I/CS 16K Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 5-UFBGA, CSPBGA Supplier Device Package: 5-CSP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24AA16T-ICS16K; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24AA16 Product Status: Obsolete

Win Source Part Number: 1131400-24AA16T-I/CS16K
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 5-UFBGA, CSPBGA
Supplier Device Package: 5-CSP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24AA16T-ICS16K;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24AA16
Product Status: Obsolete

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-24AA16T-I/CS16K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA16T-I/CS16K
400KHZ Memory IC and Storage Component 774-24AA16T-I/CS16K
IC EEPROM 16KBIT I2C 400KHZ 5CSP Product overview: 24AA16T-I/CS16K from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16T-I/CS16K can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 400KHZ 5CSP Product overview: 24AA16T-I/CS16K from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16T-I/CS16K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 400KHZ 5CSP

IC EEPROM 16KBIT I2C 400KHZ 5CSP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA16T-I/CS16K
Integrated Circuits (ICs) - Memory - Memory 24AA16T-I/CS16K
IC EEPROM 16KBIT I2C 400KHZ 5CSP

IC EEPROM 16KBIT I2C 400KHZ 5CSP

Supplier's Site
Memory - 24AA16T-I/CS16K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 5-CSP

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 5-CSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1131400-24AA16T-I/CS16K 774-24AA16T-I/CS16K 24AA16T-I/CS16K 24AA16T-I/CS16K 24AA16T-I/CS16K
Product Name Integrated Circuits (ICs) - Memory 400KHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details