EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 4KBIT I2C 8TSSOP Product overview: 24AA04-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA04-I/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 761892-24AA04-I/ST
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (256 x 8 x 2)
Access Time: 900ns
Family Name: 24AA04
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): BR24G04FVT-3AGE2; CAT25C04Y; FM25C040ULZEMT8;
Introduction Date: September 17, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC EEPROM 4KBIT I2C 8TSSOP
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA04-I/ST-ND | 774-24AA04-I/ST | 761892-24AA04-I/ST | 24AA04-I/ST | 92C6815 | 24AA04-I/ST | 24AA04-I/ST |
| Product Name | Memory | Memory IC and Storage Component | Memory - EEPROM - 24AA04-I/ST | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7 V ~ 5.5 V | Surface Mount | 1.7V ~ 5.5V | ||
| Access Time | 3500 ns | 900 ns | 900 ns | 900 ns |