The 23LCV1024T-E/ST is a 1 Mbit SPI Serial SRAM from Lingto Electronic Limited, designed for applications requiring fast and reliable memory access. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 20 MHz. The device features a Serial Peripheral Interface (SPI) compatible bus, allowing for efficient data transfer with separate data input and output lines, as well as a Chip Select input for device control. This SRAM supports unlimited read and write cycles, making it suitable for applications that require frequent data updates. It also includes an external battery backup feature, enabling data retention during power loss. The device is available in multiple package types, including 8-lead SOIC, TSSOP, and PDIP, and is compliant with RoHS and halogen-free standards. The operational temperature range is from -40°C to +85°C, ensuring reliability in industrial environments. Engineers considering this product should note its low power consumption, with a read current of 3 mA at 5.5V and a standby current of just 4 µA at +85°C, making it an efficient choice for battery-powered applications.
SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-TSSOP
IC SRAM 1MBIT SPI/DUAL 8TSSOP Product overview: 23LCV1024T-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LCV1024T-E/ST can be used for catalog matching and distributor lookup.
SRAM - Synchronous Memory IC 1Mbit SPI - Dual I/O 20 MHz 8-TSSOP
IC SRAM 1MBIT SPI/DL I/O 8TSSOP
IC SRAM 1MBIT SPI/DL I/O 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 23LCV1024T-E/ST-ND | 774-23LCV1024T-E/ST | 23LCV1024T-E/ST | 23LCV1024T-E/ST | 23LCV1024T-E/ST |
| Product Name | Memory | Dual Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | 2.5V ~ 5.5V |