Microchip Technology, Inc. Memory 24C00-E/P

Description
EEPROM Memory IC 128b (16 x 8) I²C 100kHz 3.5µs 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 128b (16 x 8) I²C 100kHz 3.5µs 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C00-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 100kHz 3.5µs 8-PDIP

EEPROM Memory IC 128b (16 x 8) I²C 100kHz 3.5µs 8-PDIP

Buy Now Datasheet
Eeprom, 128Bit, -40 To 125Deg C; Memory Size Microchip - 92C6928 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Bit, -40 To 125Deg C; Memory Size Microchip
92C6928
Eeprom, 128Bit, -40 To 125Deg C; Memory Size Microchip 92C6928
EEPROM, 128BIT, -40 TO 125DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 128BIT, -40 TO 125DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 128B I2C 100KHZ 8DIP

IC EEPROM 128B I2C 100KHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C00-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C00-E/P
Integrated Circuits (ICs) - Memory - Memory 24C00-E/P
IC EEPROM 128B I2C 100KHZ 8DIP

IC EEPROM 128B I2C 100KHZ 8DIP

Supplier's Site
Memory - 24C00-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128bit I²C 100 kHz 3.5 µs 8-PDIP

EEPROM Memory IC 128bit I²C 100 kHz 3.5 µs 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C00-E/P-ND 92C6928 24C00-E/P 24C00-E/P 24C00-E/P
Product Name Memory Eeprom, 128Bit, -40 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V -40degC ~ 125degC (TA) 4.5V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers