Microchip Technology, Inc. Memory 11AA040T-I/MNY

Description
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11AA040T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-TDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 11AA040T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Single Wire 100 kHz 8-TDFN (2x3)

EEPROM Memory IC 4Kbit Single Wire 100 kHz 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 4KBIT SGL WIRE 8TDFN

IC EEPROM 4KBIT SGL WIRE 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11AA040T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11AA040T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 11AA040T-I/MNY
IC EEPROM 4KBIT SGL WIRE 8TDFN

IC EEPROM 4KBIT SGL WIRE 8TDFN

Supplier's Site
Serial Eeprom, 4Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip - 98M4940 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip
98M4940
Serial Eeprom, 4Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip 98M4940
SERIAL EEPROM, 4KBIT, 100KHZ, TDFN-8; Memory Interface Type:Serial UNI/O; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 100KHZ, TDFN-8; Memory Interface Type:Serial UNI/O; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11AA040T-I/MNYTR-ND 11AA040T-I/MNY 11AA040T-I/MNY 11AA040T-I/MNY 98M4940
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 4Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25128-10PC-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 128 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers