IC EEPROM 128KBIT I2C 8MSOP Product overview: 24AA128-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA128-I/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-MSOP
128K, 16K X 8, 1.8V SER EEPROM IND
128K, 16K X 8, 1.8V SER EEPROM IND
128K, 16K X 8, 1.8V SER EEPROM IND
Manufacturer: Microchip Technology
Win Source Part Number: 1123133-24AA128-I/MS
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 24AA128
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
SERIAL EEPROM, 128KBIT, 400KHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
SERIAL EEPROM, 128KBIT, 400KHZ, MSOP-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-MSOP
IC EEPROM 128KBIT I2C 8MSOP
IC EEPROM 128KBIT I2C 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA128-I/MS | 24AA128-I/MS-ND | 6879243 | 6879243P | 1123133-24AA128-I/MS | 92C6839 | 24AA128-I/MS | 24AA128-I/MS | 24AA128-I/MS |
| Product Name | Memory IC and Storage Component | Memory | EEPROM | EEPROM | Memory - EEPROM - 24AA128-I/MS | Serial Eeprom, 128Kbit, 400Khz, Msop-8; Memory Interface Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | ||||
| Data Retention | 200 years | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 128 kbits | 128 kbits | 1024 kbits | 128 kbits | 128 kbits | 128 kbits | 128 kbits |