Microchip Technology, Inc. Memory - EEPROM - 24C02C/SN 24C02C/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 761901-24C02C/SN Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 3500ns Family Name: 24C02C Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M24C02-MN3T; M24C02-MN3; IS24C02-GLA; ; Introduction Date: June 02, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 761901-24C02C/SN Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 3500ns Family Name: 24C02C Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M24C02-MN3T; M24C02-MN3; IS24C02-GLA; ; Introduction Date: June 02, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24C02C/SN - 761901-24C02C/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24C02C/SN
761901-24C02C/SN
Memory - EEPROM - 24C02C/SN 761901-24C02C/SN
Manufacturer: Microchip Technology Win Source Part Number: 761901-24C02C/SN Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 3500ns Family Name: 24C02C Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M24C02-MN3T; M24C02-MN3; IS24C02-GLA; ; Introduction Date: June 02, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 761901-24C02C/SN
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 3500ns
Family Name: 24C02C
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): M24C02-MN3T; M24C02-MN3; IS24C02-GLA; ;
Introduction Date: June 02, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24C02C/SN
400KHZ Memory IC and Storage Component 774-24C02C/SN
IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24C02C/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C02C/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24C02C/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C02C/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24C02C/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 3.5µs 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 3.5µs 8-SOIC

Buy Now Datasheet
EEPROM - 1975296 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975296
EEPROM 1975296
Microchip Technology, 24C02C/SN

Microchip Technology, 24C02C/SN

Supplier's Site
EEPROM - 1975296P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975296P
EEPROM 1975296P
Microchip Technology, 24C02C/SN

Microchip Technology, 24C02C/SN

Supplier's Site
EEPROM - 1975295 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975295
EEPROM 1975295
Microchip Technology, 24C02C/SN

Microchip Technology, 24C02C/SN

Supplier's Site
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C02C/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C02C/SN
Integrated Circuits (ICs) - Memory - Memory 24C02C/SN
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site
Memory - 24C02C/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 2Kbit I²C 400 kHz 3.5 µs 8-SOIC

Buy Now
2K, 256 X 8 SERIAL EE - 70045212 - Allied Electronics, Inc.
Fort Worth, TX, USA
2K, 256 X 8 SERIAL EE
70045212
2K, 256 X 8 SERIAL EE 70045212
The Microchip Technology Inc. 24C02C is a 2K bit Serial Electrically Erasable PROM with a voltage range of 4.5V to 5.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 10 A and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data and has fast write cycle times of only 1 ms for both byte and page writes. Functional address lines allow the connection of up to eight 24C02C devices on the same bus for up to 16K bits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), 8-pin 2x3 DFN, 8-pin MSOP and TSSOP packages. Self-timed Write Cycle and Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function

The Microchip Technology Inc. 24C02C is a 2K bit Serial Electrically Erasable PROM with a voltage range of 4.5V to 5.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 10 A and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data and has fast write cycle times of only 1 ms for both byte and page writes. Functional address lines allow the connection of up to eight 24C02C devices on the same bus for up to 16K bits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), 8-pin 2x3 DFN, 8-pin MSOP and TSSOP packages.

  • Self-timed Write Cycle and Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
Supplier's Site
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Interface Type Microchip - 96K4065 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
96K4065
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Interface Type Microchip 96K4065
SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Microchip - 31Y5903 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Microchip
31Y5903
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Microchip 31Y5903
SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 761901-24C02C/SN 774-24C02C/SN 24C02C/SN-ND 1975296 1975296P 24C02C/SN 24C02C/SN 24C02C/SN 70045212 24C02C/SN 96K4065
Product Name Memory - EEPROM - 24C02C/SN 400KHZ Memory IC and Storage Component Memory EEPROM EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Memory 2K, 256 X 8 SERIAL EE Memory Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM
Access Time 3500 ns 3500 ns 3500 ns 3500 ns 900 ns 3500 ns
Cycle Time 1.50E6 ns 1.50E6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT28C256F-20FM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 256 kbits
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 5962F1120102QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details