Manufacturer: Microchip Technology
Win Source Part Number: 038493-24AA16-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC EEPROM 16KBIT I2C 8SOIC Product overview: 24AA16-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16-I/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
IC EEPROM 16KBIT I2C 8SOIC
SERIAL EEPROM, 16KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256K x 8bit); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Write Speed:5msRoHS Compliant: Yes
SERIAL EEPROM, 16KBIT, 400KHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 038493-24AA16-I/SN | 774-24AA16-I/SN | 24AA16-I/SN-ND | 24AA16-I/SN | 96K4056 | 24AA16-I/SN | 24AA16-I/SN | 24AA16-I/SN |
| Product Name | Memory - EEPROM - 24AA16-I/SN | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 16Kbit, 400Khz, Soic-8; Memory Interface Type Microchip | Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 3500 ns | 900 ns | 900 ns | 900 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | |||
| Supply Voltage | 1.7 V ~ 5.5 V | -3.3V; 1.7 | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V | 1.7V ~ 5.5V |