EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3
IC EEPROM 16KBIT SGL WIRE SOT23
IC EEPROM 16KBIT SGL WIRE SOT23
EEPROM Memory IC 16Kbit Single Wire 100 kHz SOT-23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 11LC161T-I/TT-ND | 11LC161T-I/TT | 11LC161T-I/TT | 11LC161T-I/TT |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | ||
| Supply Voltage | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V |