Microchip Technology, Inc. Memory - EEPROM - 11LC040T-I/TT 11LC040T-I/TT

Description
Manufacturer: Microchip Technology Win Source Part Number: 005202-11LC040T-I/TT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 005202-11LC040T-I/TT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 11LC040T-I/TT - 005202-11LC040T-I/TT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 11LC040T-I/TT
005202-11LC040T-I/TT
Memory - EEPROM - 11LC040T-I/TT 005202-11LC040T-I/TT
Manufacturer: Microchip Technology Win Source Part Number: 005202-11LC040T-I/TT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005202-11LC040T-I/TT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 11LC040T-I/TTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11LC040T-I/TTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11LC040T-I/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-11LC040T-I/TT
SOT23 Memory IC and Storage Component 774-11LC040T-I/TT
IC EEPROM 4KBIT SGL WIRE SOT23-3 Product overview: 11LC040T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC040T-I/TT can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SGL WIRE SOT23-3 Product overview: 11LC040T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC040T-I/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC040T-I/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC040T-I/TT
Integrated Circuits (ICs) - Memory - Memory 11LC040T-I/TT
IC EEPROM 4KBIT SGL WIRE SOT23-3

IC EEPROM 4KBIT SGL WIRE SOT23-3

Supplier's Site
Serial Eeprom, 4Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip - 98M5007 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
98M5007
Serial Eeprom, 4Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip 98M5007
SERIAL EEPROM, 4KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SGL WIRE SOT23-3

IC EEPROM 4KBIT SGL WIRE SOT23-3

Supplier's Site Datasheet
IC EEPROM 4KBIT SGL WIRE SOT23-3

IC EEPROM 4KBIT SGL WIRE SOT23-3

Supplier's Site Datasheet
Memory - 11LC040T-I/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Single Wire 100 kHz SOT-23-3

EEPROM Memory IC 4Kbit Single Wire 100 kHz SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 005202-11LC040T-I/TT 11LC040T-I/TTTR-ND 774-11LC040T-I/TT 11LC040T-I/TT 98M5007 11LC040T-I/TT 11LC040T-I/TT 11LC040T-I/TT
Product Name Memory - EEPROM - 11LC040T-I/TT Memory SOT23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 4Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-3 TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V 2.5V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - EEPROM - 5962-3826701MXAC7200 - 907565-5962-3826701MXAC7200 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details