The 23LCV1024-I/ST is a 1 Mbit SPI Serial SRAM from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 20 MHz. This device features a Serial Peripheral Interface (SPI) compatible bus, allowing for efficient data transfer with separate data input and output lines, as well as a Chip Select input for device control. The SRAM supports unlimited read and write cycles, making it suitable for applications requiring frequent data updates. It also includes an external battery backup feature, which ensures data retention during power loss. The device is designed with low-power CMOS technology, consuming 3 mA during read operations and only 4 µA in standby mode at 85°C. The 23LCV1024-I/ST is available in multiple package types, including 8-lead SOIC, TSSOP, and PDIP, and is compliant with RoHS and halogen-free standards. It operates within an industrial temperature range of -40°C to +85°C, making it suitable for a variety of applications in harsh environments.
Manufacturer: Microchip Technology
Win Source Part Number: 854666-23LCV1024-I/S
Features: Memory IC 20 MHz
Package: Tube
Family Name: 23LCV1024
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC SRAM 1MBIT SPI/DUAL 8TSSOP Product overview: 23LCV1024-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LCV1024-I/ST can be used for catalog matching and distributor lookup.
Serial SRAM,SPI 1Mb,battery,SDI TSSOP 8
Serial SRAM,SPI 1Mb,battery,SDI TSSOP 8
Serial SRAM,SPI 1Mb,battery,SDI TSSOP 8
SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-TSSOP
IC SRAM 1MBIT SPI/DUAL 8TSSOP
IC NVSRAM 1M SPI 20MHZ 8TSSOP
SRAM - Synchronous Memory IC 1Mbit SPI - Dual I/O 20 MHz 8-TSSOP
IC SRAM 1MBIT SPI/DL I/O 8TSSOP
SRAM, SERIAL, 1MBIT, 2.5-5.5V, 8TSSOP; Memory Size:1MB; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC SRAM 1MBIT SPI/DL I/O 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 854666-23LCV1024-I/ST | 774-23LCV1024-I/ST | 8032190P | 8032190 | 23LCV1024-I/ST-ND | 23LCV1024-I/ST | 536-23LCV1024-I/ST | 23LCV1024-I/ST | 23LCV1024-I/ST | 66W2171 | 23LCV1024-I/ST |
| Product Name | Memory - SRAM - 23LCV1024-I/ST | Dual Memory IC and Storage Component | SRAM | SRAM | Memory | Integrated Circuits (ICs) - Memory - Memory | IC NVSRAM 1M SPI 20MHZ 8TSSOP | Memory | Memory | Sram, Serial, 1Mbit, 2.5-5.5V, 8Tssop; Memory Size Microchip | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | NVRAM; Non-Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM - Synchronous; SRAM Chip |
| Access Time | 25 ns | 5 ns | 5 ns | 25 ns | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 1000 kbits | 8000 kbits | 1000 kbits | 1000 kbits | 8000 kbits | 1000 kbits | 1000 kbits | 8000 kbits | 1000 kbits | ||
| Number of Words | 128 k | 128 k | 128 k |