Microchip Technology, Inc. Memory Size Microchip 23K256-I/ST.

Description
Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 23.6V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 23.6V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Size Microchip - 15AC5459 - Newark, An Avnet Company
Chicago, IL, United States
Memory Size Microchip
15AC5459
Memory Size Microchip 15AC5459
Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 23.6V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 23.6V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 15AC5459
Product Name Memory Size Microchip
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details