Microchip Technology, Inc. Memory 11LC020T-I/MNY

Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11LC020T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-TDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 2KBIT SGL WIRE 8TDFN

IC EEPROM 2KBIT SGL WIRE 8TDFN

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip - 98M4988 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip
98M4988
Serial Eeprom, 2Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip 98M4988
SERIAL EEPROM, 2KBIT, 100KHZ, TDFN-8; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 100KHZ, TDFN-8; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC020T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC020T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 11LC020T-I/MNY
IC EEPROM 2KBIT SGL WIRE 8TDFN

IC EEPROM 2KBIT SGL WIRE 8TDFN

Supplier's Site
Memory - 11LC020T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-TDFN (2x3)

EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11LC020T-I/MNYTR-ND 11LC020T-I/MNY 98M4988 11LC020T-I/MNY 11LC020T-I/MNY
Product Name Memory Memory Serial Eeprom, 2Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad TDFN 8-WFDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers