Win Source Part Number: 1371387-23LC512-I/P
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Base Product Number: 23LC512
Technology: SRAM
Mounting Type: Through Hole
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 512Kbit
Memory Organization: 64K x 8
Memory Interface: SPI - Quad I/O
Clock Frequency: 20 MHz
IC SRAM 512KBIT SPI/QUAD 8DIP Product overview: 23LC512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LC512-I/P can be used for catalog matching and distributor lookup.
SRAM Memory IC 512Kb (64K x 8) SPI - Quad I/O 20MHz 8-PDIP
IC SRAM 512KBIT SPI/QUAD 8DIP
IC SRAM 512KBIT SPI/QUAD 8DIP
SRAM Memory IC 512Kbit SPI - Quad I/O 20 MHz 8-PDIP
SRAM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; SRAM Memory Configuration:64K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371387-23LC512-I/P | 774-23LC512-I/P | 23LC512-I/P-ND | 23LC512-I/P | 23LC512-I/P | 23LC512-I/P | 94T8240 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Sram, 512Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Package Type | DIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | Through Hole | 2.5V ~ 5.5V | ||
| Access Time | 25 ns |