Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Memory -Memory
Package: Tape & Reel (TR)
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TA)
Voltage - Supply: 1.7V ~ 5.5V
Technology: EEPROM
IC EEPROM 256KBIT I2C 8MSOP Product overview: 24AA256T-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256T-E/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-MSOP
IC EEPROM 256KBIT I2C 8MSOP
IC EEPROM 256KBIT I2C 8MSOP
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA256T-E/MS | 24AA256T-E/MS-ND | 24AA256T-E/MS | 24AA256T-E/MS | 24AA256T-E/MS | 48W7281 | |
| Product Name | Integrated Circuits (ICs)- Memory -Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Package Type | SSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount | ||
| Access Time | 900 ns | 900 ns | 900 ns | ||||
| Data Retention | 200 years |