Microchip Technology, Inc. SRAM 23K256-I/P

Description
256K,32K X 8 2.7V Ser SRAM,23K256-I/P
Request a Quote Datasheet
Description
256K,32K X 8 2.7V Ser SRAM,23K256-I/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SRAM - 6668144P - RS Components, Ltd.
Corby, Northants, United Kingdom
256K,32K X 8 2.7V Ser SRAM,23K256-I/P

256K,32K X 8 2.7V Ser SRAM,23K256-I/P

Supplier's Site
SRAM - 6668144 - RS Components, Ltd.
Corby, Northants, United Kingdom
256K,32K X 8 2.7V Ser SRAM,23K256-I/P

256K,32K X 8 2.7V Ser SRAM,23K256-I/P

Supplier's Site
SRAM - 1784938 - RS Components, Ltd.
Corby, Northants, United Kingdom
256K,32K X 8 2.7V Ser SRAM,23K256-I/P

256K,32K X 8 2.7V Ser SRAM,23K256-I/P

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 1320868-23K256-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320868-23K256-I/P
Integrated Circuits (ICs) - Memory - Memory 1320868-23K256-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1320868-23K256-I/P Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 60 Mounting: Through Hole Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) Memory Format: SRAM Clock Frequency: 20 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 23K256IP Base Product Number: 23K256 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320868-23K256-I/P
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: SRAM
Clock Frequency: 20 MHz
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 23K256IP
Base Product Number: 23K256
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Memory - 23K256-I/P-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-PDIP

SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-23K256-I/P
20MHZ Memory IC and Storage Component 774-23K256-I/P
IC SRAM 256KBIT SPI 20MHZ 8DIP Product overview: 23K256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K256-I/P can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT SPI 20MHZ 8DIP Product overview: 23K256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K256-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 23K256-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit SPI 20 MHz 8-PDIP

SRAM Memory IC 256Kbit SPI 20 MHz 8-PDIP

Buy Now Datasheet
Sram, 256Kbit, Spi, 20Mhz, 8-Dip; Memory Size Microchip - 08P0023 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 256Kbit, Spi, 20Mhz, 8-Dip; Memory Size Microchip
08P0023
Sram, 256Kbit, Spi, 20Mhz, 8-Dip; Memory Size Microchip 08P0023
SRAM, 256KBIT, SPI, 20MHZ, 8-DIP; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

SRAM, 256KBIT, SPI, 20MHZ, 8-DIP; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 256KBIT SPI 20MHZ 8DIP

IC SRAM 256KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 23K256-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23K256-I/P
Integrated Circuits (ICs) - Memory - Memory 23K256-I/P
IC SRAM 256KBIT SPI 20MHZ 8DIP

IC SRAM 256KBIT SPI 20MHZ 8DIP

Supplier's Site
IC SRAM 256KBIT SPI 20MHZ 8DIP

IC SRAM 256KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6668144P 6668144 1320868-23K256-I/P 23K256-I/P-ND 774-23K256-I/P 23K256-I/P 08P0023 23K256-I/P 23K256-I/P 23K256-I/P
Product Name SRAM SRAM Integrated Circuits (ICs) - Memory - Memory Memory 20MHZ Memory IC and Storage Component Memory Sram, 256Kbit, Spi, 20Mhz, 8-Dip; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 25 ns 25 ns 25 ns
Density 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Number of Words 32 k 32 k 32 k
Bits per Word 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - 71T016SA15PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details