Atmel Corporation Memory - EEPROM - 24C08AN SI27 24C08AN SI27

Description
Manufacturer: Microchip Technology Win Source Part Number: 197416-24C08AN SI27 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 4.5μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 197416-24C08AN SI27 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 4.5μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24C08AN SI27 - 197416-24C08AN SI27 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24C08AN SI27
197416-24C08AN SI27
Memory - EEPROM - 24C08AN SI27 197416-24C08AN SI27
Manufacturer: Microchip Technology Win Source Part Number: 197416-24C08AN SI27 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 4.5μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 197416-24C08AN SI27
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 4.5μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-24C08AN SI27 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24C08AN SI27
400KHZ Memory IC and Storage Component 774-24C08AN SI27
IC EEPROM 8KBIT 400KHZ 8SOIC Product overview: 24C08AN SI27 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C08AN SI27 can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT 400KHZ 8SOIC Product overview: 24C08AN SI27 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C08AN SI27 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 197416-24C08AN SI27 774-24C08AN SI27
Product Name Memory - EEPROM - 24C08AN SI27 400KHZ Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details