EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MSOP
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA025T-I/MS-ND | 24AA025T-I/MS | 24AA025T-I/MS | 98M5178 | 24AA025T-I/MS |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | ||
| Supply Voltage | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | 1.7V ~ 5.5V | ||
| Data Rate | 0 MHz | 0 MHz |