Microchip Technology, Inc. EEPROM 24AA256-I/MS

Description
256K, 32K X 8, 1.8V SER EEPROM IND
Request a Quote Datasheet
Description
256K, 32K X 8, 1.8V SER EEPROM IND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6879168 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879168
EEPROM 6879168
256K, 32K X 8, 1.8V SER EEPROM IND

256K, 32K X 8, 1.8V SER EEPROM IND

Supplier's Site
EEPROM - 6879168P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879168P
EEPROM 6879168P
256K, 32K X 8, 1.8V SER EEPROM IND

256K, 32K X 8, 1.8V SER EEPROM IND

Supplier's Site
EEPROM - 1784027 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784027
EEPROM 1784027
256K, 32K X 8, 1.8V SER EEPROM IND

256K, 32K X 8, 1.8V SER EEPROM IND

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-24AA256-I/MS
Memory IC and Storage Component 774-24AA256-I/MS
IC EEPROM 256KBIT I2C 8MSOP Product overview: 24AA256-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8MSOP Product overview: 24AA256-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24AA256-I/MS - 038370-24AA256-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA256-I/MS
038370-24AA256-I/MS
Memory - EEPROM - 24AA256-I/MS 038370-24AA256-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 038370-24AA256-I/MS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038370-24AA256-I/MS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 24AA256-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8MSOP

IC EEPROM 256KBIT I2C 8MSOP

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Interface Type Microchip - 92C6871 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Interface Type Microchip
92C6871
Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Interface Type Microchip 92C6871
SERIAL EEPROM, 256KBIT, 400KHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Size Microchip - 35M0709 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Size Microchip
35M0709
Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Size Microchip 35M0709
SERIAL EEPROM, 256KBIT, 400KHZ, MSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, MSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24AA256-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8MSOP

IC EEPROM 256KBIT I2C 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA256-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA256-I/MS
Integrated Circuits (ICs) - Memory - Memory 24AA256-I/MS
IC EEPROM 256KBIT I2C 8MSOP

IC EEPROM 256KBIT I2C 8MSOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6879168 6879168P 774-24AA256-I/MS 038370-24AA256-I/MS 24AA256-I/MS-ND 24AA256-I/MS 92C6871 24AA256-I/MS 24AA256-I/MS 24AA256-I/MS
Product Name EEPROM EEPROM Memory IC and Storage Component Memory - EEPROM - 24AA256-I/MS Memory Memory Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Density 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Pins 8 8 8 8
Supply Voltage 5.5 v, 1.7 v -3.3V; 1.7 1.7 V ~ 5.5 V 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers