Manufacturer: Microchip Technology
Win Source Part Number: 1003281-24AA16T-I/MN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
IC EEPROM 16KBIT I2C 8TDFN Product overview: 24AA16T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16T-I/MNY can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT I2C 8TDFN
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 16KBIT I2C 8TDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1003281-24AA16T-I/MNY | 24AA16T-I/MNYTR-ND | 774-24AA16T-I/MNY | 24AA16T-I/MNY | 24AA16T-I/MNY | 98M5198 | 24AA16T-I/MNY |
| Product Name | Memory - EEPROM - 24AA16T-I/MNY | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 3500 ns | 900 ns | 900 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-TDFN (2x3) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | TDFN-EP | |||
| Supply Voltage | 1.7 V ~ 5.5 V | 1.7V ~ 5.5V | -3.3V; 1.7 | Surface Mount | 1.7V ~ 5.5V |