Microchip Technology, Inc. Memory 24AA08/P

Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA08/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Memory 24AA08/P
IC EEPROM 8KBIT I2C 400KHZ 8DIP

IC EEPROM 8KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA08/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA08/P
Integrated Circuits (ICs) - Memory - Memory 24AA08/P
IC EEPROM 8KBIT I2C 400KHZ 8DIP

IC EEPROM 8KBIT I2C 400KHZ 8DIP

Supplier's Site
Memory - 24AA08/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
24AA08/P
Memory 24AA08/P
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Eeprom, 8Kbit, 0 To 70Deg C; Memory Size Microchip - 92C6828 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, 0 To 70Deg C; Memory Size Microchip
92C6828
Eeprom, 8Kbit, 0 To 70Deg C; Memory Size Microchip 92C6828
EEPROM, 8KBIT, 0 TO 70DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 8KBIT, 0 TO 70DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA08/P-ND 24AA08/P 24AA08/P 24AA08/P 92C6828
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 8Kbit, 0 To 70Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 1.7V ~ 5.5V 0degC ~ 70degC (TA) 1.7V ~ 5.5V
Access Time 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-25/SO277 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details