Microchip Technology, Inc. Quad Memory IC and Storage Component 23LC512-I/SN

Description
IC SRAM 512KBIT SPI/QUAD 8SOIC Product overview: 23LC512-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LC512-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 512KBIT SPI/QUAD 8SOIC Product overview: 23LC512-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LC512-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Memory IC and Storage Component
774-23LC512-I/SN
Quad Memory IC and Storage Component 774-23LC512-I/SN
IC SRAM 512KBIT SPI/QUAD 8SOIC Product overview: 23LC512-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LC512-I/SN can be used for catalog matching and distributor lookup.

IC SRAM 512KBIT SPI/QUAD 8SOIC Product overview: 23LC512-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LC512-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 23LC512-I/SN-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 512Kb (64K x 8) SPI - Quad I/O 20MHz 8-SOIC

SRAM Memory IC 512Kb (64K x 8) SPI - Quad I/O 20MHz 8-SOIC

Buy Now Datasheet
SRAM - 7985208 - RS Components, Ltd.
Corby, Northants, United Kingdom
512KBit SPI Serial SRAM, SDI/SQI SOIC8

512KBit SPI Serial SRAM, SDI/SQI SOIC8

Supplier's Site
SRAM - 7985208P - RS Components, Ltd.
Corby, Northants, United Kingdom
512KBit SPI Serial SRAM, SDI/SQI SOIC8

512KBit SPI Serial SRAM, SDI/SQI SOIC8

Supplier's Site
SRAM - 1784043 - RS Components, Ltd.
Corby, Northants, United Kingdom
512KBit SPI Serial SRAM, SDI/SQI SOIC8

512KBit SPI Serial SRAM, SDI/SQI SOIC8

Supplier's Site
Memory - SRAM - 23LC512-I/SN - 1003217-23LC512-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 23LC512-I/SN
1003217-23LC512-I/SN
Memory - SRAM - 23LC512-I/SN 1003217-23LC512-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1003217-23LC512-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 512Kb (64K x 8) Family Name: 23LC512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: SRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): 23LC512-I/P; 23LC512-I/ST; 23LC512T-I/ST; 23LC512T-I/SN; Introduction Date: November 06, 2013 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Microchip Technology
Win Source Part Number: 1003217-23LC512-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 512Kb (64K x 8)
Family Name: 23LC512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: SRAM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): 23LC512-I/P; 23LC512-I/ST; 23LC512T-I/ST; 23LC512T-I/SN;
Introduction Date: November 06, 2013
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Memory - 23LC512-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 512Kbit SPI - Quad I/O 20 MHz 8-SOIC

SRAM Memory IC 512Kbit SPI - Quad I/O 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 23LC512-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23LC512-I/SN
Integrated Circuits (ICs) - Memory - Memory 23LC512-I/SN
IC SRAM 512KBIT SPI/QUAD 8SOIC

IC SRAM 512KBIT SPI/QUAD 8SOIC

Supplier's Site
IC SRAM 512KBIT SPI/QUAD 8SOIC

IC SRAM 512KBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
IC SRAM 512KBIT SPI/QUAD 8SOIC

IC SRAM 512KBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Sram, 512Kbit, 64K X 8Bit, Soic-8; Memory Size Microchip - 94T8241 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 512Kbit, 64K X 8Bit, Soic-8; Memory Size Microchip
94T8241
Sram, 512Kbit, 64K X 8Bit, Soic-8; Memory Size Microchip 94T8241
SRAM, 512KBIT, 64K X 8BIT, SOIC-8; Memory Size:512Kbit; SRAM Memory Configuration:64K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

SRAM, 512KBIT, 64K X 8BIT, SOIC-8; Memory Size:512Kbit; SRAM Memory Configuration:64K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Sram, 512Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1882 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 512Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1882
Sram, 512Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1882
SRAM, 512KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

SRAM, 512KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC SRAM 512K SPI 20MHZ 8SOIC - 536-23LC512-I/SN - Utmel Electronic Limited
Hong Kong, China
IC SRAM 512K SPI 20MHZ 8SOIC
536-23LC512-I/SN
IC SRAM 512K SPI 20MHZ 8SOIC 536-23LC512-I/SN
IC SRAM 512K SPI 20MHZ 8SOIC

IC SRAM 512K SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-23LC512-I/SN 23LC512-I/SN-ND 7985208 7985208P 1003217-23LC512-I/SN 23LC512-I/SN 23LC512-I/SN 23LC512-I/SN 23LC512-I/SN 94T8241 66AH1882 536-23LC512-I/SN
Product Name Quad Memory IC and Storage Component Memory SRAM SRAM Memory - SRAM - 23LC512-I/SN Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Sram, 512Kbit, 64K X 8Bit, Soic-8; Memory Size Microchip Sram, 512Kbit, -40 To 85Deg C Rohs Compliant Microchip IC SRAM 512K SPI 20MHZ 8SOIC
Memory Category SRAM Chip SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 25 ns 5 ns 5 ns 25 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 512 kbits 512 kbits 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 4096 kbits
Number of Words 64 k 64 k 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V124SA15TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers