Microchip Technology, Inc. 400KHZ Memory IC and Storage Component 24AA1025T-I/SN

Description
IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24AA1025T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA1025T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24AA1025T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA1025T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 24AA1025 is a 1Mbit Serial EEPROM with a memory configuration of 128K x 8 bits, designed for low-power applications. It operates over a voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400kHz. The device features a 2-wire I²C interface, allowing for easy integration into various systems. It supports both byte and page write operations, with a typical page write time of 3 ms and a write endurance of over 1 million cycles. The EEPROM is available in an 8-pin SOIC package and is RoHS compliant. It also offers hardware write protection and ESD protection exceeding 4000V, making it suitable for industrial and automotive applications with temperature ranges from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The Microchip 24AA1025 is a 1Mbit Serial EEPROM with a memory configuration of 128K x 8 bits, designed for low-power applications. It operates over a voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400kHz. The device features a 2-wire I²C interface, allowing for easy integration into various systems. It supports both byte and page write operations, with a typical page write time of 3 ms and a write endurance of over 1 million cycles. The EEPROM is available in an 8-pin SOIC package and is RoHS compliant. It also offers hardware write protection and ESD protection exceeding 4000V, making it suitable for industrial and automotive applications with temperature ranges from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA1025T-I/SN
400KHZ Memory IC and Storage Component 774-24AA1025T-I/SN
IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24AA1025T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA1025T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24AA1025T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA1025T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24AA1025T-I/SN - 808974-24AA1025T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA1025T-I/SN
808974-24AA1025T-I/SN
Memory - EEPROM - 24AA1025T-I/SN 808974-24AA1025T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 808974-24AA1025T-I/S N Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 900ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: 24AA1025

Manufacturer: Microchip Technology
Win Source Part Number: 808974-24AA1025T-I/SN
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 900ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: 24AA1025

Buy Now Datasheet
Memory - 24AA1025T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24AA1025T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24AA1025T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA1025T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA1025T-I/SN
Integrated Circuits (ICs) - Memory - Memory 24AA1025T-I/SN
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site
Memory - 24AA1025T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip - 26R1319 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip
26R1319
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip 26R1319
SERIAL EEPROM, 1MBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip - 86W6591 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip
86W6591
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip 86W6591
SERIAL EEPROM, 1MBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24AA1025T-I/SN 808974-24AA1025T-I/SN 24AA1025T-I/SNDKR-ND 24AA1025T-I/SN 24AA1025T-I/SN 24AA1025T-I/SN 26R1319 24AA1025T-I/SN
Product Name 400KHZ Memory IC and Storage Component Memory - EEPROM - 24AA1025T-I/SN Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 16-100044-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71016S12PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details