Microchip Technology, Inc. Datasheets for EEPROM
Electrically erasable programmable read-only memory (EEPROM) chips are similar to PROM devices, but require only electricity to be erased.
EEPROM: Learn more
| Product Name | Notes |
|---|---|
| Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only... | |
| The 24AA014 is a 1Kb Serial EEPROM with operation down to 1.7V. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. | |
| The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.8 volts... | |
| The Microchip Technology Inc. 24AA01/24LC01B is a 1Kb Serial EEPROM. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits... | |
| The Microchip Technology Inc. 24AA014H is a 1Kb Serial EEPROM with operation down to 1.7V and half array write protection. The device is organized as a single block of 128... | |
| The Microchip Technology Inc. 24AA01H/24LC01BH is a 1Kb Serial EEPROM with half array write protection. The device is organized as one block of 128 x 8-bit memory with a 2-wire... | |
| The Microchip Technology Inc. 24AA02 is a 2Kb I2C™ compatible Serial EEPROM. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage... | |
| The Microchip Technology Inc. 24AA024 is a 2Kb Serial EEPROM with a voltage range of 1.7V to 5.5V. The device is organized as a single block of 256 x 8-bit... | |
| The Microchip Technology Inc. 24AA024H/24LC024H is a 2Kb Serial EEPROM with operation down to 1.7V. The device is organized as a single block of 256 x 8-bit memory with a... | |
| The Microchip Technology Inc. 24AA025 is a 2Kb Serial EEPROM with a voltage range of 1.7V to 5.5V. The device is organized as a single block of 256 x 8-bit... | |
| The Microchip Technology Inc. 24AA025E48 is a 2Kb Serial EEPROM that is pre-programmed with a globally unique EUI-48 node address. The device is organized as two blocks of 128 x... | |
| The Microchip Technology Inc. 24AA025UID is a 2Kb Serial EEPROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family of EEPROMs. The ID is scalable... | |
| The Microchip Technology Inc. 24AA02E48 is a 2Kb Serial EEPROM with pre-programmed EUI-48 MAC address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire... | |
| The Microchip Technology Inc. 24AA02E64 is a 2Kb Serial EEPROM with a preprogrammed IEEE EUI-64 MAC Address. The device is organized as two blocks of 128 x 8-bit memory with... | |
| The Microchip Technology Inc. 24AA02H/24LC02BH is a 2Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as one block of 256 x 8-bit... | |
| The Microchip Technology Inc. 24AA02UID is a 2Kb Serial EEPROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family of EEPROMs. The ID is Scalable... | |
| The Microchip Technology Inc. 24AA04 is a 4Kb I2C™ compatible Serial EEPROM. The device is organized as two blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage... | |
| The Microchip Technology Inc. 24AA044 is a 4Kb I2C™ compatible Serial EEPROM with a voltage range of 1.7V to 5.5V. The device is organized as two blocks of 256 x... | |
| The Microchip Technology Inc. 24AA04His a 4Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as two blocks of 256 x 8-bit memory with a... | |
| The Microchip Technology Inc. 24AA08/24LC08B is a 8Kb I2C™ compatible Serial EEPROM. The device is organized as four blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage... | |
| The Microchip Technology Inc. 24AA08H is a 8Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as four blocks of 256 x 8-bitmemory with a... | |
| The Microchip Technology Inc. 24AA1025 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been... | |
| The Microchip Technology Inc. 24AA1026 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been... | |
| The Microchip Technology Inc. 24AA128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has... | |
| The Microchip Technology Inc. 24AA16 is a 16Kb I2C™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage... | |
| The Microchip Technology Inc. 24AA16H is a 16Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as eight blocks of 256 x 8-bit memory with... | |
| The Microchip Technology Inc.24AA025E64 is a 2Kb Serial EEPROM with a preprogrammed IEEE EUI-64 MAC Address. The device is organized as two blocks of 128 x 8-bit memory with a... |
| Next >> |