Microchip Technology, Inc. 1Kb I2C compatible 2-wire Serial EEPROM with Address Inputs 24AA014

Description
The 24AA014 is a 1Kb Serial EEPROM with operation down to 1.7V. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 uA and 1mA, respectively. Additional Features Single-supply with operation down to 1.7V Low-power CMOS technology Hardware write protection for entire array 100 kHz and 400 kHz clock compatibility Page write buffer for up to 16 bytes 5 ms max. write cycle time 1,000,000 erase/write cycles ESD protection > 4,000V
Datasheet
Description
The 24AA014 is a 1Kb Serial EEPROM with operation down to 1.7V. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 uA and 1mA, respectively. Additional Features Single-supply with operation down to 1.7V Low-power CMOS technology Hardware write protection for entire array 100 kHz and 400 kHz clock compatibility Page write buffer for up to 16 bytes 5 ms max. write cycle time 1,000,000 erase/write cycles ESD protection > 4,000V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb I2C compatible 2-wire Serial EEPROM with Address Inputs - 24AA014 - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb I2C compatible 2-wire Serial EEPROM with Address Inputs
24AA014
1Kb I2C compatible 2-wire Serial EEPROM with Address Inputs 24AA014
The 24AA014 is a 1Kb Serial EEPROM with operation down to 1.7V. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 uA and 1mA, respectively. Additional Features Single-supply with operation down to 1.7V Low-power CMOS technology Hardware write protection for entire array 100 kHz and 400 kHz clock compatibility Page write buffer for up to 16 bytes 5 ms max. write cycle time 1,000,000 erase/write cycles ESD protection > 4,000V

The 24AA014 is a 1Kb Serial EEPROM with operation down to 1.7V. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 uA and 1mA, respectively.

Additional Features

    • Single-supply with operation down to 1.7V
    • Low-power CMOS technology
    • Hardware write protection for entire array
    • 100 kHz and 400 kHz clock compatibility
    • Page write buffer for up to 16 bytes
    • 5 ms max. write cycle time
    • 1,000,000 erase/write cycles
    • ESD protection > 4,000V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA014
Product Name 1Kb I2C compatible 2-wire Serial EEPROM with Address Inputs
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers