SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-TSSOP
SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-TSSOP
SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-TSSOP
Win Source Part Number: 1254586-23LCV1024T-I
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 20 MHz
Memory Interface: SPI - Dual I/O
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Microchip Technology
Other Names: 23LCV1024T-I/ST,23LC
Base Product Number: 23LCV1024
IC SRAM 1MBIT SPI/DUAL 8TSSOP Product overview: 23LCV1024T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LCV1024T-I/ST can be used for catalog matching and distributor lookup.
IC SRAM 1MBIT SPI/DL I/O 8TSSOP
IC SRAM 1MBIT SPI/DUAL 8TSSOP
SRAM - Synchronous Memory IC 1Mbit SPI - Dual I/O 20 MHz 8-TSSOP
IC SRAM 1MBIT SPI/DL I/O 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 23LCV1024T-I/STDKR-ND | 1254586-23LCV1024T-I/ST | 774-23LCV1024T-I/ST | 23LCV1024T-I/ST | 23LCV1024T-I/ST | 23LCV1024T-I/ST | 23LCV1024T-I/ST |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Dual Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173", 4.40mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -3.3V; 2.5 | 8-TSSOP (0.173, 4.40mm Width) | 2.5V ~ 5.5V | 2.5V ~ 5.5V |