EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIJ
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA1026T-I/SM-ND | 24AA1026T-I/SM | 24AA1026T-I/SM | 24AA1026T-I/SM |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 128 kbits | 1000 kbits |