Microchip Technology, Inc. Serial Eeprom, 8Kbit, 1Mhz, Soic-8; Memory Size Microchip 24CS08-SSHM-T

Description
SERIAL EEPROM, 8KBIT, 1MHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes
Datasheet
Description
SERIAL EEPROM, 8KBIT, 1MHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Eeprom, 8Kbit, 1Mhz, Soic-8; Memory Size Microchip - 24W7993 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 1Mhz, Soic-8; Memory Size Microchip
24W7993
Serial Eeprom, 8Kbit, 1Mhz, Soic-8; Memory Size Microchip 24W7993
SERIAL EEPROM, 8KBIT, 1MHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 1MHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 24W7993
Product Name Serial Eeprom, 8Kbit, 1Mhz, Soic-8; Memory Size Microchip
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Unclassified Memory - CAT24C08LI - 865770-CAT24C08LI - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details