Microchip Technology, Inc. Memory 24AA02/ST

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA02/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA02/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA02/ST
Integrated Circuits (ICs) - Memory - Memory 24AA02/ST
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site
Memory - 24AA02/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Eeprom, Aec-Q100, 2Kbit, 0 To 70Deg C; Memory Size Microchip - 92C6807 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 2Kbit, 0 To 70Deg C; Memory Size Microchip
92C6807
Eeprom, Aec-Q100, 2Kbit, 0 To 70Deg C; Memory Size Microchip 92C6807
EEPROM, AEC-Q100, 2KBIT, 0 TO 70DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, AEC-Q100, 2KBIT, 0 TO 70DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA02/ST-ND 24AA02/ST 24AA02/ST 24AA02/ST 92C6807
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, Aec-Q100, 2Kbit, 0 To 70Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Supply Voltage 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Access Time 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - AT24C512C-SSHMGT-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 512 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details