The 23A1024-I/SN is a 1 Mbit Serial SRAM device from Lingto Electronic Limited, featuring a SPI-compatible interface. It operates within a voltage range of 1.7V to 2.2V and supports both dual (SDI) and quad (SQI) I/O modes, allowing for high-speed data transfer with a maximum clock frequency of 20 MHz. The device is designed for low power consumption, with a read current of 3 mA at 5.5V and a standby current of just 4 µA at +85°C. It offers unlimited read and write cycles and has a zero write time, making it suitable for applications requiring frequent data updates. The memory organization is 128K x 8 bits, with support for byte, page, and sequential modes for both reads and writes. The 23A1024-I/SN is available in various package types, including 8-lead SOIC, TSSOP, and PDIP, and is compliant with RoHS standards. It operates over a wide temperature range, suitable for industrial applications (-40°C to +85°C) and automotive applications (-40°C to +125°C). This combination of features makes the 23A1024-I/SN a versatile choice for engineers looking for reliable and efficient memory solutions in their projects.
IC SRAM 1MBIT SPI/QUAD 8SOIC Product overview: 23A1024-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23A1024-I/SN can be used for catalog matching and distributor lookup.
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-SOIC
IC SRAM 1MBIT SPI/QUAD I/O 8SOIC
SRAM Memory IC 1Mbit SPI - Quad I/O 20 MHz 8-SOIC
SRAM, SERIAL, 1MBIT, 1.8V, 8SOIC; Memory Size:1MB; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:1.7V to 2.2V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
SRAM 1MBIT, SDI / SQI, 20MHZ, 8-SOIC; Memory Size:1MB; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:1.7V to 2.2V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC SRAM 1MBIT SPI/QUAD 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-23A1024-I/SN | 23A1024-I/SN-ND | 23A1024-I/SN | 23A1024-I/SN | 45W1398 | 23A1024-I/SN |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory | Memory | Sram, Serial, 1Mbit, 1.8V, 8Soic; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Access Time | 25 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 8000 kbits | 1000 kbits |
| Number of Words | 128 k |