Microchip Technology, Inc. Datasheets for RF Transceivers

RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more

Page: 1 2 3
Product Name Notes
AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1. The AT86RF215 offers very high flexibility by supporting a variety of data rates...
ATZB-RF-233-1-C ZigBit® is an ultra-compact and low-power 2.4 GHz IEEE 802.15.4/ZigBee® OEM module with a built-in RF Front End Module (FEM) that has an integrated power amplifier and low-noise...
Feature rich, low-power 2.4GHz transceiver designed for industrial and consumer IEEE 802.15.4-2006/2011, zigbee, SP100, WirelessHART, ISM, and high data rate applications. It is a true SPI-to-antenna solution providing a complete...
Fully integrated Dual-LIN transceiver complying to LIN specification 2.0, 2.1 and SAEJ2602 with advanced EMI/ESD performance and TXD-dominant time-out function. The device is designed to handle low-speed data communication (down...
Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with advanced EMI and ESD performance. In this device, the TXD-dominant time-out function is disabled so static low signals can be...
Fully integrated LIN transceiver compliant with the LIN specification 2.0, 2.1 and SAE J2602-2. It interfaces the LIN protocol handler and the physical layer and features advanced EMI and ESD...
Fully integrated Single-LIN transceiver complying to LIN specification 2.0, 2.1 and SAEJ2602 with advanced EMI and ESD performance and TXD-dominant time-out function. The device is designed to handle low-speed data...
The ATA6570 is a CAN Partial Networking (PN) transceiver that interfaces a Controller Area Network (CAN) protocol controller and the physical two wire CAN bus designed for high speed CAN...
The ATA6571 is a standalone high-speed CAN FD transceiver that interfaces a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed...
The Microchip ATA6560 is a high-speed CAN FD ready CAN transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The...
The Microchip ATA6562 is a high-speed CAN FD CAN transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver...
The Microchip ATA6563 is a high-speed CAN FD transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is...
The Microchip ATA6564 is a high-speed CAN FD transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is...
The Microchip ATA6565 is a fully integrated dual high-speed CAN transceiver with two completely independent and separated high-speed CAN transceivers integrated in one package (only the GND pins GND1 and...
The Microchip ATA6566 is a high-speed CAN FD transceiver dedicated for the Japanese market. It provides an interface between a controller area network (CAN) protocol controller and the physical two-wire...
The Microchip ATA663211 is a fully integrated LIN transceiver designed in compliance with the LIN specification 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2. It interfaces the LIN protocol handler and the...
The Microchip ATATA6561 is a high-speed CAN FD ready CAN transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The...

Next >>