Microchip Technology, Inc. 32Kb I2C compatible 2-wire Serial EEPROM 24AA32A

Description
The Microchip Technology Inc. 24AA32A/24LC32A is a 32Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 4K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24XX32A also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 256 Kbits address space. The 24XX32A is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages. Additional Features Single supply with operation down to 1.7V for24AA32A devices Low-power CMOS technology 2-wire serial interface, I2C™ compatible Cascadable up to eight devices Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility More than 1 million erase/write cycles Data retention > 200 years
Datasheet
Description
The Microchip Technology Inc. 24AA32A/24LC32A is a 32Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 4K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24XX32A also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 256 Kbits address space. The 24XX32A is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages. Additional Features Single supply with operation down to 1.7V for24AA32A devices Low-power CMOS technology 2-wire serial interface, I2C™ compatible Cascadable up to eight devices Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility More than 1 million erase/write cycles Data retention > 200 years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32Kb I2C compatible 2-wire Serial EEPROM - 24AA32A - Microchip Technology, Inc.
Chandler, AZ, United States
32Kb I2C compatible 2-wire Serial EEPROM
24AA32A
32Kb I2C compatible 2-wire Serial EEPROM 24AA32A
The Microchip Technology Inc. 24AA32A/24LC32A is a 32Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 4K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24XX32A also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 256 Kbits address space. The 24XX32A is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages. Additional Features Single supply with operation down to 1.7V for24AA32A devices Low-power CMOS technology 2-wire serial interface, I2C™ compatible Cascadable up to eight devices Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility More than 1 million erase/write cycles Data retention > 200 years

The Microchip Technology Inc. 24AA32A/24LC32A is a 32Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 4K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24XX32A also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 256 Kbits address space. The 24XX32A is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages.

Additional Features

    • Single supply with operation down to 1.7V for24AA32A devices
    • Low-power CMOS technology
    • 2-wire serial interface, I2C™ compatible
    • Cascadable up to eight devices
    • Schmitt Trigger inputs for noise suppression
    • Output slope control to eliminate ground bounce
    • 100 kHz and 400 kHz clock compatibility
    • More than 1 million erase/write cycles
    • Data retention > 200 years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA32A
Product Name 32Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 2220533 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers