Microchip Technology, Inc. Memory 11LC010T-I/TT

Description
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11LC010T-I/TTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11LC010T-I/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11LC010T-I/TTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-11LC010T-I/TT
SOT23 Memory IC and Storage Component 774-11LC010T-I/TT
IC EEPROM 1KBIT SGL WIRE SOT23-3 Product overview: 11LC010T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC010T-I/TT can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SGL WIRE SOT23-3 Product overview: 11LC010T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC010T-I/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 8231173 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231173
EEPROM 8231173
EEPROM 1Kbit 128x8 UNI/O Serial SOT23

EEPROM 1Kbit 128x8 UNI/O Serial SOT23

Supplier's Site
EEPROM - 8231173P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231173P
EEPROM 8231173P
EEPROM 1Kbit 128x8 UNI/O Serial SOT23

EEPROM 1Kbit 128x8 UNI/O Serial SOT23

Supplier's Site
EEPROM - 1785323 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785323
EEPROM 1785323
EEPROM 1Kbit 128x8 UNI/O Serial SOT23

EEPROM 1Kbit 128x8 UNI/O Serial SOT23

Supplier's Site
Memory - EEPROM - 11LC010T-I/TT - 074913-11LC010T-I/TT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 11LC010T-I/TT
074913-11LC010T-I/TT
Memory - EEPROM - 11LC010T-I/TT 074913-11LC010T-I/TT
Manufacturer: Microchip Technology Win Source Part Number: 074913-11LC010T-I/TT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 074913-11LC010T-I/TT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC010T-I/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC010T-I/TT
Integrated Circuits (ICs) - Memory - Memory 11LC010T-I/TT
IC EEPROM 1KBIT SGL WIRE SOT23-3

IC EEPROM 1KBIT SGL WIRE SOT23-3

Supplier's Site
IC EEPROM 1KBIT SGL WIRE SOT23-3

IC EEPROM 1KBIT SGL WIRE SOT23-3

Supplier's Site Datasheet
Memory - 11LC010T-I/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Single Wire 100 kHz SOT-23-3

EEPROM Memory IC 1Kbit Single Wire 100 kHz SOT-23-3

Buy Now Datasheet
Serial Eeprom, 1Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip - 98M4975 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
98M4975
Serial Eeprom, 1Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip 98M4975
SERIAL EEPROM, 1KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11LC010T-I/TTTR-ND 774-11LC010T-I/TT 8231173 8231173P 074913-11LC010T-I/TT 11LC010T-I/TT 11LC010T-I/TT 11LC010T-I/TT 98M4975
Product Name Memory SOT23 Memory IC and Storage Component EEPROM EEPROM Memory - EEPROM - 11LC010T-I/TT Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 1Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TO-236-3, SC-59, SOT-23-3 SOT-23 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 5.5 v, 2.5 v 2.5 V ~ 5.5 V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Integrated Circuits (ICs) - Memory - Memory - 27C512AE200/883C - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 512 kbits
Package Type 200 ns
View Details
2 suppliers