EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-DFN-S (6x5)
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-DFN-S (6x5)
IC EEPROM 256KBIT I2C 8DFN
IC EEPROM 256KBIT I2C 8DFN
IC EEPROM 256KBIT I2C 8DFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA256T-E/MF-ND | 24AA256T-E/MF | 24AA256T-E/MF | 24AA256T-E/MF | 24AA256T-E/MF |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount |